PTC Resettable Fuse, 2A, 125V, SMD, Ceramic/Thermoplasti
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
FUSE BOARD MNT 2A 125VAC/VDC SMD
50A SMD Fuse(with Holder) 2A 125V 125V SMD,9.7x5mm Fuses ROHS
FUSE BRD MNT 2A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0154002.DR | F1224CT-ND | 2196103 | 2196103P | 461-0154002.DR | 0154002.DR | 0154002.DR |
| Product Name | SMD 2A 125V Circuit Protection Fuse | Fuses | Non Resettable Fuses | Non Resettable Fuses | FUSE BOARD MNT 2A 125VAC/VDC SMD | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic, Thermoplastic | Thermoplastic | Thermoplastic | Ceramic; Ceramic, Thermoplastic | |||
| Approvals / Standards | RoHS | UL | RoHS | RoHS | RoHS; UL | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Fuse Type | PC Board |