Littelfuse, Inc. SMD 3.5A 125V Circuit Protection Fuse 015403.5DR

Description
3.5A 125V SMD Fast-Acting Fuse, 20mR, UL/PSE Product overview: 015403.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015403.5DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5A 125V SMD Fast-Acting Fuse, 20mR, UL/PSE Product overview: 015403.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015403.5DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.5A 125V Circuit Protection Fuse
139-015403.5DR
SMD 3.5A 125V Circuit Protection Fuse 139-015403.5DR
3.5A 125V SMD Fast-Acting Fuse, 20mR, UL/PSE Product overview: 015403.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015403.5DR can be used for catalog matching and distributor lookup.

3.5A 125V SMD Fast-Acting Fuse, 20mR, UL/PSE Product overview: 015403.5DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015403.5DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3151DKR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F3151CT-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F3151TR-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Non Resettable Fuses - 7382851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7382851
Non Resettable Fuses 7382851
Fuse SMD OMNI-BLOK FF 3.5A

Fuse SMD OMNI-BLOK FF 3.5A

Supplier's Site
Non Resettable Fuses - 7382851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7382851P
Non Resettable Fuses 7382851P
Fuse SMD OMNI-BLOK FF 3.5A

Fuse SMD OMNI-BLOK FF 3.5A

Supplier's Site
Fuses - 015403.5DR - 807612-015403.5DR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 015403.5DR
807612-015403.5DR
Fuses - 015403.5DR 807612-015403.5DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 807612-015403.5DR Packaging: Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 2.469 Approvals: PSE, UL DC Cold Resistance: 0.02 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Manufacturer Package: 2-SMD, Square End Block with Holder Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 807612-015403.5DR
Packaging: Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 2.469
Approvals: PSE, UL
DC Cold Resistance: 0.02 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Manufacturer Package: 2-SMD, Square End Block with Holder
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuse Chip Very Fast Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL - 461-015403.5DR - Utmel Electronic Limited
Hong Kong, China
Fuse Chip Very Fast Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL
461-015403.5DR
Fuse Chip Very Fast Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL 461-015403.5DR
Fuse Chip Very Fast Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL

Fuse Chip Very Fast Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL

Supplier's Site
Circuit Protection - Fuses 015403.5DR
FUSE BRD MNT 3.5A 125VAC/VDC SMD

FUSE BRD MNT 3.5A 125VAC/VDC SMD

Supplier's Site
Fuse - 21597232 - Radwell International
Willingboro, NJ, United States
FUSE, SMD, 3.5A, VERY FAST ACTING; PRODUCT RANGE:NANO2 OMNI-BLOK 154 SERIES; FUSE CURRENT:3.5A; VOLTAGE RATING V AC:125V; VOLTAGE RATING V DC:125V; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, SMD, 3.5A, VERY FAST ACTING; PRODUCT RANGE:NANO2 OMNI-BLOK 154 SERIES; FUSE CURRENT:3.5A; VOLTAGE RATING V AC:125V; VOLTAGE RATING V DC:125V; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CASE STYLE:SMD; BREAKING CAPACITY CURRENT ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-015403.5DR F3151DKR-ND 7382851 7382851P 807612-015403.5DR 461-015403.5DR 015403.5DR 21597232
Product Name SMD 3.5A 125V Circuit Protection Fuse Fuses Non Resettable Fuses Non Resettable Fuses Fuses - 015403.5DR Fuse Chip Very Fast Acting 3.5A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Circuit Protection - Fuses Fuse
Approvals / Standards RoHS UL RoHS RoHS RoHS; UL
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 3.5 amps 3.5 amps 3.5 amps 3.5 amps 3.5 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-L3 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details