Littelfuse, Inc. Fuses 0160.750MR

Description
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Request a Quote Datasheet
Description
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3559CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F3559TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Fuses - F3559DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

750mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Singapore, Singapore
SMD 750mA 250V Circuit Protection Fuse
139-0160.750MR
SMD 750mA 250V Circuit Protection Fuse 139-0160.750MR
Time Delay Fuse 750mA 250V SMD Ceramic 3.12mm T/R Product overview: 0160.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0160.750MR can be used for catalog matching and distributor lookup.

Time Delay Fuse 750mA 250V SMD Ceramic 3.12mm T/R Product overview: 0160.750MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0160.750MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0160.750MR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0160.750MR
Circuit Protection - Fuses 0160.750MR
FUSE BOARD MNT 750MA 250VAC 2SMD

FUSE BOARD MNT 750MA 250VAC 2SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F3559CT-ND 139-0160.750MR 0160.750MR
Product Name Fuses SMD 750mA 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Cartridge Fuses - 1677910 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
View Details
2 suppliers