800mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
800mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
800mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Fast Acting Fuse 800mA SMD 125V UL 94V-0 Product overview: 0154.800DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800mA, 125V, 94V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 800mA, 125V, 94V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.800DR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904437-0154.800DR
Series: OMNI-BLOK® 154
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Package: 2-SMD, Square End Block with Holder
Package: Reel - TR
Mounting: Holder, Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0154.800DR-ND, F11389CT, F11389DKR, F11389TR, -0154.800DR, 154.800, 154.800DR
FUSE BRD MT 800MA 125VAC/VDC SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F11389TR-ND | 139-0154.800DR | 904437-0154.800DR | 0154.800DR |
| Product Name | Fuses | SMD 800mA 125V 94V Circuit Protection Fuse | Fuses - 0154.800DR | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Holder, Surface Mount | ||
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |