The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0213001. |
| Product Name | 5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification |
| Approvals / Standards | CSA; BSI; VDE; SEMKO |