Littelfuse, Inc. Fuses 0209001.MXP

Description
1A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet
Description
1A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0209001.MXP-ND - DigiKey
Thief River Falls, MN, United States
1A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

1A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0209001.MXP
Circuit Protection - Fuses 0209001.MXP
FUSE GLASS 1A 350VAC 2AG

FUSE GLASS 1A 350VAC 2AG

Supplier's Site
Cartridge Fuse, Slow Blow, 1A, 350V; Blow Characteristic Littelfuse - 01P8949 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1A, 350V; Blow Characteristic Littelfuse
01P8949
Cartridge Fuse, Slow Blow, 1A, 350V; Blow Characteristic Littelfuse 01P8949
CARTRIDGE FUSE, SLOW BLOW, 1A, 350V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1A, 350V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0209001.MXP-ND 0209001.MXP 01P8949
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1A, 350V; Blow Characteristic Littelfuse
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625227 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 20 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details