Fuse Chip Slow Blow Acting 3A 125V SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154003.DRTL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154003.DRTL can be used for catalog matching and distributor lookup.
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904438-0154003.DRTL
Series: OMNI-BLOK® 154TL
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Package: 2-SMD, Square End Block with Holder
Package: Reel - TR
Mounting: Holder, Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Other Part Number: 154003.DRTL, -0154003.DRTL, 0154003.DRTL-ND, F10747TR, F10747DKR, F10747CT
FUSE BRD MNT 3A 125VAC/VDC 2SMD
FUSE BOARD MNT 3A 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0154003.DRTL | F10747TR-ND | 904438-0154003.DRTL | 0154003.DRTL | 461-0154003.DRTL |
| Product Name | SMD 3A 125V Circuit Protection Fuse | Fuses | Fuses - 0154003.DRTL | Circuit Protection - Fuses | FUSE BOARD MNT 3A 125VAC/VDC SMD |
| Approvals / Standards | RoHS | UL | RoHS; UL | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 3 amps | 3 amps | 3 amps | ||
| Fuse Type | PC Board |