Littelfuse, Inc. Fuses 0208005.DRT1P

Description
5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0208005.DRT1P-ND - DigiKey
Thief River Falls, MN, United States
5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)

5A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 5A, 350V; Blow Characteristic Littelfuse - 01P8905 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 350V; Blow Characteristic Littelfuse
01P8905
Cartridge Fuse, Fast Acting, 5A, 350V; Blow Characteristic Littelfuse 01P8905
CARTRIDGE FUSE, FAST ACTING, 5A, 350V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 350V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0208005.DRT1P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208005.DRT1P
Circuit Protection - Fuses 0208005.DRT1P
FUSE GLASS 5A 350VAC 2AG

FUSE GLASS 5A 350VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0208005.DRT1P-ND 01P8905 0208005.DRT1P
Product Name Fuses Cartridge Fuse, Fast Acting, 5A, 350V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass; Glass
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1515.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers