Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000019-015703.5DRT
Packaging: Reel - TR
Current Rating: 3.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: cULus, PSE
Mounting: Holder/Surface Mount
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 26.53
Nominal Cold Resistance: 0.0226 Ohm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
3.5A 125V Time Delay SMD Fuse, 22.6mR, Ceramic, T/R Product overview: 015703.5DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015703.5DRT can be used for catalog matching and distributor lookup.
FUSE BRD MNT 3.5A 125VAC/VDC SMD
FUSE BRD MNT 3.5A 125VAC/VDC SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1000019-015703.5DRT | F2982CT-ND | 139-015703.5DRT | 461-015703.5DRT | 015703.5DRT |
| Product Name | Fuses - 015703.5DRT | Fuses | SMD 3.5A 125V Circuit Protection Fuse | FUSE BRD MNT 3.5A 125VAC/VDC SMD | Circuit Protection - Fuses |
| Mounting | Holder/Surface Mount | Solderable (Surface Mount Technology) | Holder, Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |