Littelfuse, Inc. Non Resettable Fuses 0154.375DRT

Description
Fuse SMD OMNI-BLOK T 0.375A
Request a Quote Datasheet
Description
Fuse SMD OMNI-BLOK T 0.375A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 7382898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7382898
Non Resettable Fuses 7382898
Fuse SMD OMNI-BLOK T 0.375A

Fuse SMD OMNI-BLOK T 0.375A

Supplier's Site
Non Resettable Fuses - 7382898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7382898P
Non Resettable Fuses 7382898P
Fuse SMD OMNI-BLOK T 0.375A

Fuse SMD OMNI-BLOK T 0.375A

Supplier's Site
Singapore, Singapore
SMD 375mA 125V Circuit Protection Fuse
139-0154.375DRT
SMD 375mA 125V Circuit Protection Fuse 139-0154.375DRT
PTC Resettable Fuse, 375mA, 125V, Time Delay, SMD Product overview: 0154.375DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 375mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 375mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.375DRT can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 375mA, 125V, Time Delay, SMD Product overview: 0154.375DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 375mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 375mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.375DRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0154.375DRT - 853126-0154.375DRT - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0154.375DRT
853126-0154.375DRT
Fuses - 0154.375DRT 853126-0154.375DRT
Manufacturer: Littelfuse Inc. Win Source Part Number: 853126-0154.375DRT Series: OMNI-BLOK® 154T Features: 375 mA 125 V AC 125 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.10.0040 Other Part Number: F1300TR, 154.375T, 154.375TDR, 0154.375T, F1300DKR, R154.375T, 0154375DRT, F1300CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853126-0154.375DRT
Series: OMNI-BLOK® 154T
Features: 375 mA 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Other Part Number: F1300TR, 154.375T, 154.375TDR, 0154.375T, F1300DKR, R154.375T, 0154375DRT, F1300CT

Buy Now Datasheet
Fuses - F1300DKR-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F1300TR-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F1300CT-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Circuit Protection - Fuses 0154.375DRT
FUSE BRD MT 375MA 125VAC/VDC SMD

FUSE BRD MT 375MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7382898 7382898P 139-0154.375DRT 853126-0154.375DRT F1300DKR-ND 0154.375DRT
Product Name Non Resettable Fuses Non Resettable Fuses SMD 375mA 125V Circuit Protection Fuse Fuses - 0154.375DRT Fuses Circuit Protection - Fuses
Approvals / Standards RoHS RoHS RoHS UL
Features Resettable Resettable
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 002645025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers