Fuse Chip Slow Blow Acting 2.5A 125V SMD Solder Pad 6.5 X 3.7 X 3.9mm Ceramic T/R UL Product overview: 015702.5DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-015702.5DRT can be used for catalog matching and distributor lookup.
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip
Win Source Part Number: 1160812-015702.5DRT
Category: Circuit Protection>Fuses
Series: NANO²® 157T
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 15
DC Cold Resistance: 0.0452 Ohms
Standard Package: 1,500
Mounting Type: Holder, Surface Mount
Package / Case: 2-SMD, Square End Block with Clip
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm)
Alternative Parts (Cross-Reference): 015702.5DRT.; 015702.5DRT..;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F2980TR,0157025DRT,F
Approval Agency: cULus, PSE
FUSE BRD MNT 2.5A 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-015702.5DRT | F2980CT-ND | 1160812-015702.5DRT | 015702.5DRT |
| Product Name | SMD 2.5A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | |
| Fuse Type | PC Board |