Littelfuse, Inc. Through-Hole 4A Circuit Protection Fuse 0213004.MXP

Description
4A Time Delay Fuse, 250VAC/VDC, 5x20mm, Through Hole Product overview: 0213004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213004.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A Time Delay Fuse, 250VAC/VDC, 5x20mm, Through Hole Product overview: 0213004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213004.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 4A Circuit Protection Fuse
139-0213004.MXP
Through-Hole 4A Circuit Protection Fuse 139-0213004.MXP
4A Time Delay Fuse, 250VAC/VDC, 5x20mm, Through Hole Product overview: 0213004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213004.MXP can be used for catalog matching and distributor lookup.

4A Time Delay Fuse, 250VAC/VDC, 5x20mm, Through Hole Product overview: 0213004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213004.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1195783-0213004.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1195783-0213004.MXP
Circuit Protection - Fuses 1195783-0213004.MXP
Win Source Part Number: 1195783-0213004.MXP Category: Circuit Protection>Fuses Series: 213 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 40A Melting I2t: 226.505 DC Cold Resistance: 0.017 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 4 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: F3594,-1024-0213004. MXP,1294-0213004.MXP ,0213004MXP,0213004. MXP-ND,0213004.XP,02 13004XP,213004,21300 4.P Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE

Win Source Part Number: 1195783-0213004.MXP
Category: Circuit Protection>Fuses
Series: 213
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 40A
Melting I2t: 226.505
DC Cold Resistance: 0.017 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: F3594,-1024-0213004.MXP,1294-0213004.MXP,0213004MXP,0213004.MXP-ND,0213004.XP,0213004XP,213004,213004.P
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE

Buy Now Datasheet
Fuses - F3594-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 1294-0213004.MXP-CHP - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 7690076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690076
Cartridge Fuses 7690076
Littelfuse 0213004.MXP Cartridge Fuse

Littelfuse 0213004.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 0213004.MXP
FUSE GLASS 4A 250VAC 5X20MM

FUSE GLASS 4A 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 4A, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse - 87K0777 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse
87K0777
Fuse, Cartridge, 4A, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse 87K0777
FUSE, CARTRIDGE, 4A, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 213 Series; Fuse Type:Anti Surge RoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, 5 X 20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 213 Series; Fuse Type:Anti Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse - 26K7597 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse
26K7597
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse 26K7597
CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:40A RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0213004.MXP 1195783-0213004.MXP F3594-ND 7690076 0213004.MXP 87K0777 26K7597
Product Name Through-Hole 4A Circuit Protection Fuse Circuit Protection - Fuses Fuses Cartridge Fuses Circuit Protection - Fuses Fuse, Cartridge, 4A, 5 X 20Mm, Slow Blow; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse
Fuse Material Glass Glass; Glass
Approvals / Standards RoHS CSA; BSI; VDE; SEMKO RoHS RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 4 amps 4 amps 4 amps 4 amps 4 amps
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers