1.25A 600V AC DC Fuse Board Mount Surface Mount
1.25A 600V AC DC Fuse Board Mount Surface Mount
1.25A 600V AC DC Fuse Board Mount Surface Mount
Fuse Chip 1.25A 600V Holder Solder Pad 10.9 X 4.8mm Ceramic T/R cULus Product overview: 01591.25MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-01591.25MR can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 1.25A 600VAC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F2942TR-ND | 155-01591.25MR | 01591.25MR |
| Product Name | Electrical, Specialty Fuses | 1.25A 600V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 1.25 amps | 1.25 amps | 1.25 amps |