5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
5A 125V Very Fast Acting SMD Fuse, UL/PSE, 9.73x5.03x3.81mm Product overview: 0154005.DRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154005.DRL can be used for catalog matching and distributor lookup.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F6779CT-ND | 139-0154005.DRL | 0154005.DRL |
| Product Name | Fuses | SMD 5A 125V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |