Win Source Part Number: 1229936-0202.250H
Category: Circuit Protection>Fuses
Series: FLAT-PAK® 202
Package: Tube
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0147
DC Cold Resistance: 0.88 Ohms
Standard Package: 100
Mounting Type: Through Hole
Package / Case: 2-DIP (0.400", 10.16mm)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.372" L x 0.250" W x 0.165" H (9.45mm x 6.35mm x 4.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: H202.250,202.250,-02
Approval Agency: CSA, UL
RoHS Status: RoHS non-compliant
"250mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400"", 10.16mm)"
Fuse Subminiature Slow Blow Acting 0.25A 250V Radial DIP 10.16 X 6.35 X 4.19mm Thermoplastic Bulk CSA/UL Product overview: 0202.250H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 250V, DIP. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 250V, DIP, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0202.250H can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 250MA 250VAC 2DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1229936-0202.250H | 0202.250H-ND | 139-0202.250H | 0202.250H |
| Product Name | Circuit Protection - Fuses | Fuses | 0.25A 250V DIP Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |