750mA 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
FUSE GLASS 750MA 350VAC 2AG
CARTRIDGE FUSE, SLOW BLOW, 0.75A, 350V; Blow Characteristic:Slow Blow; Fuse Current:750mA; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Size Code:2AG RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0209.750MXEP-ND | 0209.750MXEP | 01P8942 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 0.75A, 350V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |