Littelfuse, Inc. Fuses 0209.375MXEP

Description
375mA 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
375mA 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0209.375MXEP-ND - DigiKey
Thief River Falls, MN, United States
375mA 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

375mA 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0209.375MXEP
Circuit Protection - Fuses 0209.375MXEP
FUSE GLASS 375MA 350VAC 2AG

FUSE GLASS 375MA 350VAC 2AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.375A, 350V; Blow Characteristic Littelfuse - 01P8933 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.375A, 350V; Blow Characteristic Littelfuse
01P8933
Cartridge Fuse, Slow Blow, 0.375A, 350V; Blow Characteristic Littelfuse 01P8933
CARTRIDGE FUSE, SLOW BLOW, 0.375A, 350V; Blow Characteristic:Slow Blow; Fuse Current:375mA; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Size Code:2AG RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.375A, 350V; Blow Characteristic:Slow Blow; Fuse Current:375mA; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 209 Series; Fuse Size Code:2AG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0209.375MXEP-ND 0209.375MXEP 01P8933
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.375A, 350V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data