Littelfuse, Inc. Fuses 0208006.MXEP

Description
6A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet
Description
6A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0208006.MXEP-ND - DigiKey
Thief River Falls, MN, United States
6A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

6A 350V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 6A, 350V; Blow Characteristic Littelfuse - 01P8909 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6A, 350V; Blow Characteristic Littelfuse
01P8909
Cartridge Fuse, Fast Acting, 6A, 350V; Blow Characteristic Littelfuse 01P8909
CARTRIDGE FUSE, FAST ACTING, 6A, 350V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 6A, 350V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0208006.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0208006.MXEP
Circuit Protection - Fuses 0208006.MXEP
FUSE GLASS 6A 350VAC 2AG

FUSE GLASS 6A 350VAC 2AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0208006.MXEP-ND 01P8909 0208006.MXEP
Product Name Fuses Cartridge Fuse, Fast Acting, 6A, 350V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2513.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details