750mA 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
CARTRIDGE FUSE, FAST ACTING, 0.75A, 350V; Blow Characteristic:Fast Acting; Fuse Current:750mA; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Fuse Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 750MA 350VAC 2AG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0208.750MXP-ND | 01P8892 | 0208.750MXP |
| Product Name | Fuses | Cartridge Fuse, Fast Acting, 0.75A, 350V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 100 amps | 100 amps | |
| Fuse Material | Glass; Glass | ||
| Approvals / Standards | RoHS |