Manufacturer: Littelfuse Inc.
Win Source Part Number: 712980-0154002.DRT
Packaging: Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 8.2
Approvals: PSE, UL
DC Cold Resistance: 0.0625 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-SMD, Square End Block with Holder
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 50A
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
2A 125V PTC Resettable Fuse, SMD Product overview: 0154002.DRT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154002.DRT can be used for catalog matching and distributor lookup.
FUSE BRD MNT 2A 125VAC/VDC 2SMD
50A SMD Fuse(with Holder) 2A 125V 125V SMD,9.7x5mm Fuses ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 712980-0154002.DRT | F1305DKR-ND | 2196232 | 139-0154002.DRT | 0154002.DRT | 0154002.DRT |
| Product Name | Fuses - 0154002.DRT | Fuses | Non Resettable Fuses | SMD 2A 125V Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Mounting | Holder, Surface Mount | Solderable (Surface Mount Technology) | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |