Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120471-0154001.DR
Packaging: Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.459
Approvals: PSE, UL
DC Cold Resistance: 0.153 Ohms
Family Name: 154
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block with Holder
Alternative Parts (Cross-Reference): 0154001.; 0154001.DRT;
Introduction Date: April 22, 2008
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Safety
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 50A
1A 125V Very Fast Acting SMD Fuse, Ceramic/TP, UL/PSE Product overview: 0154001.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154001.DR can be used for catalog matching and distributor lookup.
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
50A SMD Fuse(with Holder) 1A 125V 125V SMD,9.7x5mm Fuses ROHS
FUSE BRD MNT 1A 125VAC/VDC 2SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120471-0154001.DR | 139-0154001.DR | 2196096 | 2196096P | F1222CT-ND | 0154001.DR | 0154001.DR |
| Product Name | Fuses - 0154001.DR | SMD 1A 125V Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Mounting | Holder, Surface Mount | Solderable (Surface Mount Technology) | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |