Manufacturer: Littelfuse Inc.
Win Source Part Number: 801795-0213002.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 92.705
Approvals: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0452 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 35A
2A 250VAC Glass Time Lag Fuse, 5x20mm, Axial Product overview: 0213002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213002.MXP can be used for catalog matching and distributor lookup.
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0213002.MXP Cartridge Fuse
Littelfuse 0213002.MXP Cartridge Fuse
Glass Tube Fuse 2A D5xL20mm Fuses ROHS
FUSE GLASS 2A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 801795-0213002.MXP | 139-0213002.MXP | F3085-ND | 5412953 | 0213002.MXP | 0213002.MXP | 26K7595 | 76K0553 |
| Product Name | Fuses - 0213002.MXP | 2A Circuit Protection Fuse | Fuses | Cartridge Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | 35 amps | 35 amps |