Littelfuse, Inc. 2AG Fast-Acting Lead-Free Glass Body Fuse 0208.750

Description
Littelfuse 208 Series 350V fast-acting fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free
Datasheet
Description
Littelfuse 208 Series 350V fast-acting fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Lead-Free Glass Body Fuse - 0208.750 - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Lead-Free Glass Body Fuse
0208.750
2AG Fast-Acting Lead-Free Glass Body Fuse 0208.750
Littelfuse 208 Series 350V fast-acting fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free

Littelfuse 208 Series 350V fast-acting fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0208.750
Product Name 2AG Fast-Acting Lead-Free Glass Body Fuse
Fuse Material Glass; Glass Body Borosilicate
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRG -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 16 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details