Littelfuse, Inc. Non Resettable Fuses 0154004.DRT

Description
Littelfuse 0154004.DRT
Request a Quote Datasheet
Description
Littelfuse 0154004.DRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 2196254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2196254
Non Resettable Fuses 2196254
Littelfuse 0154004.DRT

Littelfuse 0154004.DRT

Supplier's Site
Non Resettable Fuses - 2196254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2196254P
Non Resettable Fuses 2196254P
Littelfuse 0154004.DRT

Littelfuse 0154004.DRT

Supplier's Site
Fuses - 0154004.DRT - 853127-0154004.DRT - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0154004.DRT
853127-0154004.DRT
Fuses - 0154004.DRT 853127-0154004.DRT
Manufacturer: Littelfuse Inc. Win Source Part Number: 853127-0154004.DRT Series: OMNI-BLOK® 154T Features: 4 A 125 V AC 125 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.10.0040 Other Part Number: F1309DKR, 0154004DRT, 0154004.T, 154004.TDR, 154004T, F1309CT, F1309TR, R154004T, 0154004T, 154004TDR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853127-0154004.DRT
Series: OMNI-BLOK® 154T
Features: 4 A 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040
Other Part Number: F1309DKR, 0154004DRT, 0154004.T, 154004.TDR, 154004T, F1309CT, F1309TR, R154004T, 0154004T, 154004TDR

Buy Now Datasheet
Fuses - F1309CT-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F1309DKR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Fuses - F1309TR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Circuit Protection - Fuses 0154004.DRT
FUSE BRD MNT 4A 125VAC/VDC 2SMD

FUSE BRD MNT 4A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 2196254 2196254P 853127-0154004.DRT F1309CT-ND 0154004.DRT
Product Name Non Resettable Fuses Non Resettable Fuses Fuses - 0154004.DRT Fuses Circuit Protection - Fuses
Fuse Material Thermoplastic Thermoplastic
Approvals / Standards RoHS RoHS UL
Features Resettable Resettable
Rated Voltage 125 volts 125 volts
Rated Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Surface Mount PTC - VFSMD0201 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Resettable
Rated Voltage 6 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers