Littelfuse, Inc. Fuses 021306.3MXEP

Description
6.3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
6.3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4598-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

6.3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
6.3A 250V Circuit Protection Fuse
139-021306.3MXEP
6.3A 250V Circuit Protection Fuse 139-021306.3MXEP
Fuse Miniature Slow Blow Acting 6.3A 250V Axial 5 X 20mm Glass Bulk BSI/CCC/CE/CSA/PSE/S EMKO/UL Product overview: 021306.3MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021306.3MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 6.3A 250V Axial 5 X 20mm Glass Bulk BSI/CCC/CE/CSA/PSE/SEMKO/UL Product overview: 021306.3MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021306.3MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 991487-021306.3MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
991487-021306.3MXEP
Circuit Protection - Fuses 991487-021306.3MXEP
Win Source Part Number: 991487-021306.3MXEP Category: Circuit Protection>Fuses Series: 213 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 63A Melting I2t: 600 DC Cold Resistance: 0.0095 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 6.3 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 021306.3XEP,F4598,02 13063MXEP,021306.3MX EP-ND,-021306.3MXEP Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE

Win Source Part Number: 991487-021306.3MXEP
Category: Circuit Protection>Fuses
Series: 213
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 63A
Melting I2t: 600
DC Cold Resistance: 0.0095 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 6.3 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 021306.3XEP,F4598,0213063MXEP,021306.3MXEP-ND,-021306.3MXEP
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE

Buy Now Datasheet
Circuit Protection - Fuses 021306.3MXEP
FUSE GLASS 6.3A 250VAC 5X20MM

FUSE GLASS 6.3A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse - 26K7604 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse
26K7604
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse 26K7604
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4598-ND 139-021306.3MXEP 991487-021306.3MXEP 021306.3MXEP 26K7604
Product Name Fuses 6.3A 250V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 63 amps 63 amps 63 amps
Unlock Full Specs
to access all available technical data