Littelfuse, Inc. 2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse 020902.5

Description
Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free
Datasheet
Description
Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse - 020902.5 - Littelfuse, Inc.
Rosemont, IL, United States
2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse
020902.5
2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse 020902.5
Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free

Littelfuse 209 Series 350V time-lag (Slo-Blo) fuses are available in cartridge form or with axial leads. This series provides the same performance characteristics as its 3AG counterpart, while occupying one-third the space. Sleeved fuses are available. In accordance with UL standard UL 248-14 Fuses are board washable in most solvents Available in cartridge and axial lead form and with various forming dimensions RoHS compliant and lead free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 020902.5
Product Name 2AG Slo-Blo®(Time-Lag) Lead-Free Subminiature Glass Body Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1877-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Micro Fuses - VF807 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details