250mA PTC Resettable Fuse, 125V, SMD, UL Product overview: 0154.250DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 250mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.250DR can be used for catalog matching and distributor lookup.
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
FUSE BRD MT 250MA 125VAC/VDC SMD
FUSE HOLDER W/ 250MA FUSE, FAST ACTING, FULL REEL; PRODUCT RANGE:OMNI-BLOK SERIES; FUSE CURRENT:250MA; VOLTAGE RATING VAC:125VAC; VOLTAGE RATING VDC:125VDC; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CASE STYLE:SMD ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2196068 | 2196068P | 139-0154.250DR | F1219CT-ND | 0154.250DR | 21597200 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | SMD 250mA 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse |
| Fuse Material | Thermoplastic | Thermoplastic | Thermoplastic | |||
| Approvals / Standards | RoHS | RoHS | RoHS | UL | ||
| Features | Resettable | Resettable | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | |||
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps |