Littelfuse 021302.5MXP Cartridge Fuse
Littelfuse 021302.5MXP Cartridge Fuse
2.5A 250VAC Glass Fuse, Time Lag, 5x20mm, Through Hole Product overview: 021302.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021302.5MXP can be used for catalog matching and distributor lookup.
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 2.5A 250VAC 5X20MM
FUSE, CARTRIDGE, 2.5A, 5X20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 213 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5412969A | 139-021302.5MXP | F3309-ND | 021302.5MXP | 33P4238 |
| Product Name | Cartridge Fuses | Through-Hole 2.5A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Cartridge, 2.5A, 5X20Mm, Slow Blow; Blow Characteristic Littelfuse |
| Fuse Material | Glass; Glass | Glass | |||
| Approvals / Standards | RoHS | RoHS | CSA; BSI; VDE; SEMKO | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps |