8A 350V AC DC Fuse Cartridge, Glass Holder 2AG, 5mm x 15mm
FUSE GLASS 8A 350VAC 2AG
CARTRIDGE FUSE, FAST ACTING, 8A, 350V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:350V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:208 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0208008.MXP-ND | 0208008.MXP | 01P8916 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 8A, 350V; Blow Characteristic Littelfuse |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 100 amps | 100 amps | |
| Rated Voltage | 350 volts | 350 volts |