Fast-Acting Fuse 0.1A 125V SMD SMT 9.73x5.03x3.81mm Product overview: 0154.100DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154.100DR can be used for catalog matching and distributor lookup.
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
FUSE BRD MT 100MA 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0154.100DR | F7113TR-ND | 0154.100DR |
| Product Name | SMD 0.1A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | |
| Rated Voltage | 125 volts | 125 volts | |
| Rated Current | 0.1000 amps | 0.1000 amps | |
| Fuse Type | PC Board |