FUSE BRD MNT 7A 72VAC 60VDC 2SMD
7A 72V AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
FUSE BRD MNT 7A 72VAC 60VDC 2SMD
Fuse Chip Slow Blow Acting 7A SMD Solder Pad 9.73 X 5.03 X 3.81mm T/R CSA/PSE/UL Product overview: 0154007.DRTL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0154007.DRTL can be used for catalog matching and distributor lookup.
FUSE BRD MNT 7A 72VAC 60VDC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 18-0154007.DRTLCT-ND | 139-0154007.DRTL | 0154007.DRTL |
| Product Name | Fuses | SMD 7A Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |