5A 125V Fast Acting SMD Fuse, Ceramic/Thermoplasti
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Manufacturer: Littelfuse Inc.
Win Source Part Number: 759942-0154005.DR
Series: OMNI-BLOK 154
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block with Holder
Current Rating: 5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 5.566
Approvals: PSE, UL
Mounting: Holder/Surface Mount
Resistance: 0.0125 Ohm
Family Name: 154
Categories: Circuit Protection
Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Alternative Parts (Cross-Reference): 0154005.; 0154005.DRT;
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
NANO Fuse OMNI-BLOK 125V 5A
FUSE BRD MNT 5A 125VAC/VDC 2SMD
FUSE BRD MNT 5A 125VAC/VDC 2SMD
50A SMD Fuse(with Holder) 5A 125V 125V SMD,9.7x5mm Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0154005.DR | F1228DKR-ND | 759942-0154005.DR | 7693716 | 461-0154005.DR | 0154005.DR | 0154005.DR |
| Product Name | SMD 5A 125V Circuit Protection Fuse | Fuses | Fuses - 0154005.DR | Non Resettable Fuses | FUSE BRD MNT 5A 125VAC/VDC 2SMD | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Material | Ceramic, Thermoplastic | Thermoplastic | Ceramic; Ceramic, Thermoplastic | ||||
| Approvals / Standards | RoHS | UL | RoHS | RoHS; UL | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Fuse Type | PC Board |