Littelfuse, Inc. FLAT PAK Fuses 0203005.H

Description
FLAT PAK Fuses
Request a Quote Datasheet
Description
FLAT PAK Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLAT PAK Fuses - 0203005.H - Littelfuse, Inc.
Rosemont, IL, United States
FLAT PAK Fuses
0203005.H
FLAT PAK Fuses 0203005.H
FLAT PAK Fuses

FLAT PAK Fuses

Fuses - F5445-ND - DigiKey
Thief River Falls, MN, United States
"5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400"", 10.16mm)"

"5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400"", 10.16mm)"

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0203005.H
Circuit Protection - Fuses 0203005.H
FUSE BOARD MOUNT 5A 250VAC 2DIP

FUSE BOARD MOUNT 5A 250VAC 2DIP

Supplier's Site
Fuse - 21594818 - Radwell International
Willingboro, NJ, United States
FUSE, PCB LEADED, 5A, 250V, FLAT-PAK SLO-BLO 203 SERIES, SLOW BLOW, DIP-2. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB LEADED, 5A, 250V, FLAT-PAK SLO-BLO 203 SERIES, SLOW BLOW, DIP-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Pcb, 5A, 250V, Slow Blow; Fuse Current Littelfuse - 02B7267 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 250V, Slow Blow; Fuse Current Littelfuse
02B7267
Fuse, Pcb, 5A, 250V, Slow Blow; Fuse Current Littelfuse 02B7267
FUSE, PCB, 5A, 250V, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:250V; Product Range:FLAT-PAK Slo-Blo 203 Series; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:DIP; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 5A, 250V, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:250V; Product Range:FLAT-PAK Slo-Blo 203 Series; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:DIP; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0203005.H F5445-ND 0203005.H 21594818 02B7267
Product Name FLAT PAK Fuses Fuses Circuit Protection - Fuses Fuse Fuse, Pcb, 5A, 250V, Slow Blow; Fuse Current Littelfuse
Mounting Solderable (Surface Mount Technology) Through Hole
Approvals / Standards RoHS UL; CSA RoHS
Features Time Lag
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data