Littelfuse, Inc. Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 00940362ZPGLO

Description
Use the assorted MINI® Smart Glow blade fuses in this 5-pack to replace blown MINI 32V fuses with the same ampere ratings. The replacement Smart Glow fuses feature LED indicator lights that come on when they blow. Fuses in pack can be rated from 3 A to 30 A Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Datasheet
Description
Use the assorted MINI® Smart Glow blade fuses in this 5-pack to replace blown MINI 32V fuses with the same ampere ratings. The replacement Smart Glow fuses feature LED indicator lights that come on when they blow. Fuses in pack can be rated from 3 A to 30 A Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow - 00940362ZPGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow
00940362ZPGLO
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 00940362ZPGLO
Use the assorted MINI® Smart Glow blade fuses in this 5-pack to replace blown MINI 32V fuses with the same ampere ratings. The replacement Smart Glow fuses feature LED indicator lights that come on when they blow. Fuses in pack can be rated from 3 A to 30 A Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

Use the assorted MINI® Smart Glow blade fuses in this 5-pack to replace blown MINI 32V fuses with the same ampere ratings. The replacement Smart Glow fuses feature LED indicator lights that come on when they blow. Fuses in pack can be rated from 3 A to 30 A Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 00940362ZPGLO
Product Name Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow
Fuse Type Miniature; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625035 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VCTMP -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Current 60 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers