Littelfuse, Inc. FLAT PAK Fuses 0203001.H

Description
FLAT PAK Fuses
Request a Quote Datasheet
Description
FLAT PAK Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLAT PAK Fuses - 0203001.H - Littelfuse, Inc.
Rosemont, IL, United States
FLAT PAK Fuses
0203001.H
FLAT PAK Fuses 0203001.H
FLAT PAK Fuses

FLAT PAK Fuses

Fuses - F5443-ND - DigiKey
Thief River Falls, MN, United States
"1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400"", 10.16mm)"

"1A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400"", 10.16mm)"

Buy Now Datasheet
Fuse, Pcb, 1A, 250V, Slow Blow; Fuse Current Littelfuse - 87F1776 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 250V, Slow Blow; Fuse Current Littelfuse
87F1776
Fuse, Pcb, 1A, 250V, Slow Blow; Fuse Current Littelfuse 87F1776
FUSE, PCB, 1A, 250V, SLOW BLOW; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:FLAT-PAK Slo-Blo 203 Series; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:DIP; Breaking Capacity Current AC:50A RoHS Compliant: No

FUSE, PCB, 1A, 250V, SLOW BLOW; Fuse Current:1A; Voltage Rating VAC:250V; Product Range:FLAT-PAK Slo-Blo 203 Series; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:DIP; Breaking Capacity Current AC:50A RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0203001.H
Circuit Protection - Fuses 0203001.H
FUSE BOARD MOUNT 1A 250VAC 2DIP

FUSE BOARD MOUNT 1A 250VAC 2DIP

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0203001.H F5443-ND 87F1776 0203001.H
Product Name FLAT PAK Fuses Fuses Fuse, Pcb, 1A, 250V, Slow Blow; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting Solderable (Surface Mount Technology) Through Hole
Approvals / Standards RoHS UL; CSA
Features Time Lag
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 004110421 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers