Everlight International Corp. Photodiodes PD438B/S46

Description
Photodiode 940nm 50ns TO-226-2, TO-92-2 Long Body
Request a Quote Datasheet
Description
Photodiode 940nm 50ns TO-226-2, TO-92-2 Long Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1080-1146-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1080-1146-ND
Photodiodes 1080-1146-ND
Photodiode 940nm 50ns TO-226-2, TO-92-2 Long Body

Photodiode 940nm 50ns TO-226-2, TO-92-2 Long Body

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1080-1146-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 840 to 1100 nm (8400 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs APDs - G14858-0020AA - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 950 to 1700 nm (9500 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Specs
Photodiode Material Aluminum Gallium Arsenide
Photodiode Package Leaded
Active Area Diameter or Length 1.02 mm (0.0400 inch)
View Details