Advanced Photonix Photodiodes PDB-C158

Description
Photodiode 660nm 50ns 120° Radial
Request a Quote Datasheet
Description
Photodiode 660nm 50ns 120° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - PDB-C158-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
PDB-C158-ND
Photodiodes PDB-C158-ND
Photodiode 660nm 50ns 120° Radial

Photodiode 660nm 50ns 120° Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - PDB-C158 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
PDB-C158
Sensors, Transducers - Optical Sensors - Photodiodes PDB-C158
SENSOR PHOTODIODE 660NM RADIAL

SENSOR PHOTODIODE 660NM RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number PDB-C158-ND PDB-C158
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S12698-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details