Advanced Photonix Photodiodes PDU-G105A-SM

Description
Photodiode 10ns
Request a Quote Datasheet
Description
Photodiode 10ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - PDU-G105A-SM-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
PDU-G105A-SM-ND
Photodiodes PDU-G105A-SM-ND
Photodiode 10ns

Photodiode 10ns

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDU-G105A-SM-ND
Product Name Photodiodes
Spectral Response Range 200 to 365 nm (2000 to 3650 Å)
Photodiode Package SMT
Sensitivity 0.1000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G10899-03K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photointerrupters - Slot Type - Logic Output - 425-1085-5-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT; PCB Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details