TT Electronics Photo Detectors - Logic Output OPL561

Description
Optical Sensor 935nm Photo Detector, Logic Output Push-Pull 3-SIP, Side View
Request a Quote Datasheet
Description
Optical Sensor 935nm Photo Detector, Logic Output Push-Pull 3-SIP, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Logic Output - 365-1860-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Logic Output
365-1860-ND
Photo Detectors - Logic Output 365-1860-ND
Optical Sensor 935nm Photo Detector, Logic Output Push-Pull 3-SIP, Side View

Optical Sensor 935nm Photo Detector, Logic Output Push-Pull 3-SIP, Side View

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 365-1860-ND
Product Name Photo Detectors - Logic Output
Photodiode Spectral Response IR
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S4315-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details