Advanced Photonix Photodiodes PDB-C142

Description
Photodiode 660nm 50ns 40° Radial, 5mm Dia (T 1 3/4)
Request a Quote Datasheet
Description
Photodiode 660nm 50ns 40° Radial, 5mm Dia (T 1 3/4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-PDB-C142-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
209-PDB-C142-ND
Photodiodes 209-PDB-C142-ND
Photodiode 660nm 50ns 40° Radial, 5mm Dia (T 1 3/4)

Photodiode 660nm 50ns 40° Radial, 5mm Dia (T 1 3/4)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - PDB-C142 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
PDB-C142
Sensors, Transducers - Optical Sensors - Photodiodes PDB-C142
SENSOR PHOTODIODE 660NM RADIAL

SENSOR PHOTODIODE 660NM RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 209-PDB-C142-ND PDB-C142
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S14124-20 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Peak Sensitivity Wavelength 600 nm (6000 Å)
Photodiode Material Silicon
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-MT12-001-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 220 to 358 nm (2200 to 3580 Å)
Peak Sensitivity Wavelength 358 nm (3580 Å)
View Details