Advanced Photonix Photo Detectors - CdS Cells PDV-P8006

Description
CdS Cells 520nm 80 ~ 240kOhms @ 10 lux
Request a Quote Datasheet
Description
CdS Cells 520nm 80 ~ 240kOhms @ 10 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - PDV-P8006-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
PDV-P8006-ND
Photo Detectors - CdS Cells PDV-P8006-ND
CdS Cells 520nm 80 ~ 240kOhms @ 10 lux

CdS Cells 520nm 80 ~ 240kOhms @ 10 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDV-P8006-ND
Product Name Photo Detectors - CdS Cells
Peak Sensitivity Wavelength 520 nm (5200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

APD modules - C5658 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 0.5000 mm (0.0197 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 4975251 - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
Photodiode Spectral Response IR
Spectral Response Range 750 to 1100 nm (7500 to 11000 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å)
View Details
2 suppliers