TT Electronics Photointerrupters - Slot Type - Logic Output OPB960T51

Description
"Optical Sensor Through-Beam 0.125"" (3.18mm) PCB Mount"
Request a Quote Datasheet
Description
"Optical Sensor Through-Beam 0.125"" (3.18mm) PCB Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - 365-1790-ND - DigiKey
Thief River Falls, MN, United States
Photointerrupters - Slot Type - Logic Output
365-1790-ND
Photointerrupters - Slot Type - Logic Output 365-1790-ND
"Optical Sensor Through-Beam 0.125"" (3.18mm) PCB Mount"

"Optical Sensor Through-Beam 0.125"" (3.18mm) PCB Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 365-1790-ND
Product Name Photointerrupters - Slot Type - Logic Output
Photodiode Package THT; PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1336-5BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 425-1003-5-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Spectral Response Visible
Spectral Response Range 500 to 600 nm (5000 to 6000 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
View Details