Advanced Photonix Photodiodes PDB-C158F

Description
Photodiode 660nm 50ns 120° Radial
Request a Quote Datasheet
Description
Photodiode 660nm 50ns 120° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - PDB-C158F-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
PDB-C158F-ND
Photodiodes PDB-C158F-ND
Photodiode 660nm 50ns 120° Radial

Photodiode 660nm 50ns 120° Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - PDB-C158F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
PDB-C158F
Sensors, Transducers - Optical Sensors - Photodiodes PDB-C158F
SENSOR PHOTODIODE 660NM RADIAL

SENSOR PHOTODIODE 660NM RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number PDB-C158F-ND PDB-C158F
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å)
Peak Sensitivity Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays with amplifier - S11865-256 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-SFH2700FAA01DKR-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 300 to 1100 nm (3000 to 11000 Å)
View Details
2 suppliers