Everlight International Corp. Photodiodes PD42-21B/TR8

Description
Photodiode 940nm 6ns 2-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 940nm 6ns 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1080-1368-6-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1080-1368-6-ND
Photodiodes 1080-1368-6-ND
Photodiode 940nm 6ns 2-SMD, No Lead

Photodiode 940nm 6ns 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - 1080-1368-1-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1080-1368-1-ND
Photodiodes 1080-1368-1-ND
Photodiode 940nm 6ns 2-SMD, No Lead

Photodiode 940nm 6ns 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - 1080-1368-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1080-1368-2-ND
Photodiodes 1080-1368-2-ND
Photodiode 940nm 6ns 2-SMD, No Lead

Photodiode 940nm 6ns 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1080-1368-6-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 730 to 1100 nm (7300 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si APDs - S4315-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photointerrupters - Slot Type - Logic Output - 425-1954-5-ND - DigiKey
Specs
Photodiode Package Module, Connector
View Details