Advanced Photonix Photo Detectors - CdS Cells PDV-P7004

Description
CdS Cells 520nm 15 ~ 60kOhm @ 10 lux
Request a Quote Datasheet
Description
CdS Cells 520nm 15 ~ 60kOhm @ 10 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - PDV-P7004-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
PDV-P7004-ND
Photo Detectors - CdS Cells PDV-P7004-ND
CdS Cells 520nm 15 ~ 60kOhm @ 10 lux

CdS Cells 520nm 15 ~ 60kOhm @ 10 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDV-P7004-ND
Product Name Photo Detectors - CdS Cells
Peak Sensitivity Wavelength 520 nm (5200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S8552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Photodiode Material Silicon
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 425-2454-5-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Spectral Response IR
Spectral Response Range 680 to 1200 nm (6800 to 12000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details