TT Electronics Photointerrupters - Slot Type - Logic Output OPB900L55

Description
"Optical Sensor Through-Beam 0.375"" (9.53mm) PCB Mount"
Request a Quote Datasheet
Description
"Optical Sensor Through-Beam 0.375"" (9.53mm) PCB Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - 365-1764-ND - DigiKey
Thief River Falls, MN, United States
Photointerrupters - Slot Type - Logic Output
365-1764-ND
Photointerrupters - Slot Type - Logic Output 365-1764-ND
"Optical Sensor Through-Beam 0.375"" (9.53mm) PCB Mount"

"Optical Sensor Through-Beam 0.375"" (9.53mm) PCB Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 365-1764-ND
Product Name Photointerrupters - Slot Type - Logic Output
Photodiode Package THT; PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1227-66BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 340 to 1000 nm (3400 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details