Win Source Part Number: 1337704-PDB-C171SM
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Package: Tape & Reel
Response Time: 100ns
Standard Package: 1,500
Diode Type: PIN
Viewing Angle: 130°
Wavelength: 660nm
Color - Enhanced: Blue
Spectral Range: 400nm ~ 1050nm
Current - Dark (Typ): 2nA
Active Area: 7.67mm2
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.49.1050
Mfr: Advanced Photonix
Base Product Number: PDB-C171
Voltage - DC Reverse (Vr) (Max): 60 V
Photodiode 660nm 100ns 130° 2-SMD, No Lead
Photodiode 660nm 100ns 130° 2-SMD, No Lead
Photodiode 660nm 100ns 130° 2-SMD, No Lead
SENSOR PHOTODIODE 660NM 2SMD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | 1337704-PDB-C171SM | PDB-C171SMCT-ND | PDB-C171SM |
| Product Name | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes | Sensors, Transducers - Optical Sensors - Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | Visible | ||
| Spectral Response Range | 400 to 1050 nm (4000 to 10500 Å) | ||
| Peak Sensitivity Wavelength | 660 nm (6600 Å) |