Photodiode 940nm 10ns 4-SMD, No Lead
Photodiode 940nm 10ns 4-SMD, No Lead
Photodiode 940nm 10ns 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 1080-1367-1-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 400 to 1100 nm (4000 to 11000 Å) |
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |