TT Electronics Photointerrupters - Slot Type - Logic Output OPB993L11Z

Description
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"
Request a Quote Datasheet
Description
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - 365-1831-ND - DigiKey
Thief River Falls, MN, United States
Photointerrupters - Slot Type - Logic Output
365-1831-ND
Photointerrupters - Slot Type - Logic Output 365-1831-ND
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"

"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 365-1831-ND
Product Name Photointerrupters - Slot Type - Logic Output
Photodiode Package Module, Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S8664-05K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details