TT Electronics Photointerrupters - Slot Type - Logic Output OPB981L51Z

Description
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"
Request a Quote Datasheet
Description
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - 365-1812-ND - DigiKey
Thief River Falls, MN, United States
Photointerrupters - Slot Type - Logic Output
365-1812-ND
Photointerrupters - Slot Type - Logic Output 365-1812-ND
"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"

"Optical Sensor Through-Beam 0.125"" (3.18mm) Module, Pre-Wired"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 365-1812-ND
Product Name Photointerrupters - Slot Type - Logic Output
Photodiode Package Module, Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S4111-16Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details